Cyntec Co., Ltd. Fixed Inductors VCHA042A-1R5MS6

Description
1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-VCHA042A-1R5MS6CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-1R5MS6TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-VCHA042A-1R5MS6DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

1.5µH Unshielded Inductor 7.3A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Manufacturer: Delta Electronics/Cyntec Category: Inductors, Coils, Chokes Fixed Inductors Series: VCHA042A Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm) Shielding: Unshielded Operating Temperature: -55°C ~ 165°C Mounting Type: Surface Mount Package / Case: Nonstandard

Manufacturer: Delta Electronics/Cyntec
Category: Inductors, Coils, Chokes Fixed Inductors
Series: VCHA042A
Size / Dimension: 0.165" L x 0.157" W (4.20mm x 4.00mm)
Shielding: Unshielded
Operating Temperature: -55°C ~ 165°C
Mounting Type: Surface Mount
Package / Case: Nonstandard

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2037-VCHA042A-1R5MS6CT-ND
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details