Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - V48SR1R225NRFA V48SR1R225NRFA

Description
Manufacturer: Delta Electronics Win Source Part Number: 1278981-V48SR1R225NR FA Series: Delphi V48SR Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 121°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/16 Brick Applications: ITE (Commercial) Power (Watts): 66W Size: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 84% Family Name: V48SR1R Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): ALO40K48N-SL; EQW040A0P41-SZ; Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 1278981-V48SR1R225NR FA Series: Delphi V48SR Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 121°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/16 Brick Applications: ITE (Commercial) Power (Watts): 66W Size: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 84% Family Name: V48SR1R Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): ALO40K48N-SL; EQW040A0P41-SZ; Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48SR1R225NRFA
1278981-V48SR1R225NRFA
Power Supplies Board Mount DCDC Converters - V48SR1R225NRFA 1278981-V48SR1R225NRFA
Manufacturer: Delta Electronics Win Source Part Number: 1278981-V48SR1R225NR FA Series: Delphi V48SR Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 121°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/16 Brick Applications: ITE (Commercial) Power (Watts): 66W Size: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 1.2V Efficiency: 84% Family Name: V48SR1R Categories: Power Supplies - Board Mount Manufacturer Homepage: www.deltaww.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): ALO40K48N-SL; EQW040A0P41-SZ; Country of Origin: Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 1278981-V48SR1R225NRFA
Series: Delphi V48SR
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 121°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module, 1/16 Brick
Applications: ITE (Commercial)
Power (Watts): 66W
Size: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm)
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 1.2V
Efficiency: 84%
Family Name: V48SR1R
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.deltaww.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): ALO40K48N-SL; EQW040A0P41-SZ;
Country of Origin: Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1278981-V48SR1R225NRFA
Product Name Power Supplies Board Mount DCDC Converters - V48SR1R225NRFA
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Programmable Power / 6U Programmable DC Power - hea6894-ea-pu-10360-480-6u-wc-32113 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 480 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details