Win Source Part Number: 1337123-V48SH05017NN
Category: Power Supplies - Board Mount - DC DC Converters
Series: Delphi V48SH (100W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm)
Applications: ITE (Commercial)
Standard Package: 35
Power (Watts): 100 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 17A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91.5%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: V48SH
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337123-V48SH05017NNFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |