Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - V36SE12004NRFA V36SE12004NRFA

Description
Manufacturer: Delta Electronics Win Source Part Number: 902449-V36SE12004NRF A Series: Delphi V36SE (50W) Operating Temperature Range: -40°C ~ 122°C Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 75V Input Package: Tray Package: 8-DIP Module, 1/16 Brick Mounting: Through Hole Family Name: V36SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q8027934AA, 941-1007
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 902449-V36SE12004NRF A Series: Delphi V36SE (50W) Operating Temperature Range: -40°C ~ 122°C Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 75V Input Package: Tray Package: 8-DIP Module, 1/16 Brick Mounting: Through Hole Family Name: V36SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q8027934AA, 941-1007
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V36SE12004NRFA - 902449-V36SE12004NRFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V36SE12004NRFA
902449-V36SE12004NRFA
Power Supplies Board Mount DCDC Converters - V36SE12004NRFA 902449-V36SE12004NRFA
Manufacturer: Delta Electronics Win Source Part Number: 902449-V36SE12004NRF A Series: Delphi V36SE (50W) Operating Temperature Range: -40°C ~ 122°C Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 75V Input Package: Tray Package: 8-DIP Module, 1/16 Brick Mounting: Through Hole Family Name: V36SE Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: Q8027934AA, 941-1007

Manufacturer: Delta Electronics
Win Source Part Number: 902449-V36SE12004NRFA
Series: Delphi V36SE (50W)
Operating Temperature Range: -40°C ~ 122°C
Features: Isolated Module DC DC Converter Output 12V - - 4.2A 18V - 75V Input
Package: Tray
Package: 8-DIP Module, 1/16 Brick
Mounting: Through Hole
Family Name: V36SE
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: Q8027934AA, 941-1007

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 902449-V36SE12004NRFA
Product Name Power Supplies Board Mount DCDC Converters - V36SE12004NRFA
Package Type DIP; Other; 8-DIP Module, 1/16 Brick
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details