Delta Electronics (Americas) Led Driver, Constant Current, Ite, 100W; Power Supply Approvals Delta Electronics/power USCO-100140GA

Description
LED DRIVER, CONSTANT CURRENT, ITE, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:143V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, CONSTANT CURRENT, ITE, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:143V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Constant Current, Ite, 100W; Power Supply Approvals Delta Electronics/power - 52AH7831 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Constant Current, Ite, 100W; Power Supply Approvals Delta Electronics/power
52AH7831
Led Driver, Constant Current, Ite, 100W; Power Supply Approvals Delta Electronics/power 52AH7831
LED DRIVER, CONSTANT CURRENT, ITE, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:143V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes

LED DRIVER, CONSTANT CURRENT, ITE, 100W; Power Supply Approvals:ITE; Output Power Max:100W; Output Voltage Max:143V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 52AH7831
Product Name Led Driver, Constant Current, Ite, 100W; Power Supply Approvals Delta Electronics/power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details