LED DRIVER, CONSTANT CURRENT, ITE, 75W; Power Supply Approvals:ITE; Output Power Max:75W; Output Voltage Max:107V; Output Current:1.4A; LED Driver Mode:Constant Current; Input Voltage Min:99VAC; Input Voltage Max:305VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 52AH7830 |
| Product Name | Led Driver, Constant Current, Ite, 75W; Power Supply Approvals Delta Electronics/power |
| Regulatory Compliance | RoHS Compliant |