Delta Electronics (Americas) Power Supplies - External/Internal (Off-Board) - LED Drivers USC4-100140GB

Description
Win Source Part Number: 1351181-USC4-100140G B Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: USC4 LITE Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Size / Dimension: 6.59" L x 2.36" W x 1.50" H (167.4mm x 59.9mm x 38.1mm) Standard Package: 10 Power (Watts): 100 W Voltage - Output: 50 ~ 143V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 249VAC Voltage - Input (Max): 528VAC Dimming: Analog Efficiency: 92.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Delta Electronics Approval Agency: cULus
Request a Quote Datasheet
Description
Win Source Part Number: 1351181-USC4-100140G B Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: USC4 LITE Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Size / Dimension: 6.59" L x 2.36" W x 1.50" H (167.4mm x 59.9mm x 38.1mm) Standard Package: 10 Power (Watts): 100 W Voltage - Output: 50 ~ 143V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 249VAC Voltage - Input (Max): 528VAC Dimming: Analog Efficiency: 92.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Delta Electronics Approval Agency: cULus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1351181-USC4-100140GB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1351181-USC4-100140GB
Power Supplies - External/Internal (Off-Board) - LED Drivers 1351181-USC4-100140GB
Win Source Part Number: 1351181-USC4-100140G B Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Series: USC4 LITE Type: Constant Current Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Size / Dimension: 6.59" L x 2.36" W x 1.50" H (167.4mm x 59.9mm x 38.1mm) Standard Package: 10 Power (Watts): 100 W Voltage - Output: 50 ~ 143V Topology: AC DC Converter Number of Outputs: 1 Current - Output (Max): 1.4A Voltage - Input (Min): 249VAC Voltage - Input (Max): 528VAC Dimming: Analog Efficiency: 92.5% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9520 Mfr: Delta Electronics Approval Agency: cULus

Win Source Part Number: 1351181-USC4-100140GB
Category: Power Supplies - External/Internal (Off-Board) - LED Drivers
Series: USC4 LITE
Type: Constant Current
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Size / Dimension: 6.59" L x 2.36" W x 1.50" H (167.4mm x 59.9mm x 38.1mm)
Standard Package: 10
Power (Watts): 100 W
Voltage - Output: 50 ~ 143V
Topology: AC DC Converter
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Input (Min): 249VAC
Voltage - Input (Max): 528VAC
Dimming: Analog
Efficiency: 92.5%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9520
Mfr: Delta Electronics
Approval Agency: cULus

Buy Now Datasheet
LED Drivers - 1145-USC4-100140GB-ND - DigiKey
Thief River Falls, MN, United States
LED DRVR CC AC-DC 1.4A 50~143V

LED DRVR CC AC-DC 1.4A 50~143V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category LED Drivers LED Drivers
Product Number 1351181-USC4-100140GB 1145-USC4-100140GB-ND
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Constant Current
Input Voltage 249 volts
Output Voltage 50 to 143 volts 50 to 143 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1915254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Ssop
Features RoHS Compliant
View Details
TSSOP LED Driver IC - 137-A6278ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
4 suppliers
750MA LED Driver IC - 137-AAT1271AIWO-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
3 suppliers
PMIC - LED Drivers - LM3502SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details