RT 6KVA UPS
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 1145-UPS602R2RT0B0B8-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Outlet Options | RS-232 |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | CE, UL |
| Volt-Amp Rating | 6 kVA |