Fan Tubeaxial 48VDC Round - 200mm Dia Ball 1026.8 CFM (28.75m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2063-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1027 SCFM (1745 m³/hr) |
| Maximum Static Pressure | 4.95 in H2O (9.24 Torr) |
| Maximum Sound Level | 78 dbA |
| Nominal Voltage | 48 volts |