Fan Tubeaxial 48VDC Square - 92mm L x 92mm H Ball 182.4 CFM (5.11m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2049-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 182 SCFM (310 m³/hr) |
| Maximum Static Pressure | 3.44 in H2O (6.42 Torr) |
| Maximum Sound Level | 71 dbA |
| Nominal Voltage | 48 volts |