Fan Tubeaxial 48VDC Square - 80mm L x 80mm H Ball 128.0 CFM (3.58m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2071-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 128 SCFM (218 m³/hr) |
| Maximum Static Pressure | 1.48 in H2O (2.76 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 48 volts |