Fan Motorized Impellers 48VDC Round - 175mm Dia Ball 428.0 CFM (11.98m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2026-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 428 SCFM (727 m³/hr) |
| Maximum Static Pressure | 1.96 in H2O (3.66 Torr) |
| Maximum Sound Level | 70.8 dbA |
| Nominal Voltage | 48 volts |