Delta Electronics (Americas) Power Supplies - Board Mount DC DC Converters T48SR05005NNFA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi T48SR (25W) Package: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/32 Brick
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi T48SR (25W) Package: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/32 Brick
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Delta Electronics Category: Power Supplies - Board Mount DC DC Converters Series: Delphi T48SR (25W) Package: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/32 Brick

Alternative Parts (Cross-Reference): Cross
Manufacturer: Delta Electronics
Category: Power Supplies - Board Mount DC DC Converters
Series: Delphi T48SR (25W)
Package: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/32 Brick

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
DC-DC Converters - 1227435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details