Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters T31SN24005NNFA

Description
Win Source Part Number: 1338974-T31SN24005NN FA Category: Power Supplies - Board Mount - DC DC Converters Series: T31SN24005 (100W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 70 Power (Watts): 100 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 9V Voltage - Input (Max): 53V Voltage - Output 1: 5 ~ 30V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Thirty-Second Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: T31SN
Request a Quote
Description
Win Source Part Number: 1338974-T31SN24005NN FA Category: Power Supplies - Board Mount - DC DC Converters Series: T31SN24005 (100W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 70 Power (Watts): 100 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 9V Voltage - Input (Max): 53V Voltage - Output 1: 5 ~ 30V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Thirty-Second Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: T31SN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338974-T31SN24005NNFA is a non-isolated DC/DC converter designed in a 1/32 brick form factor, providing a maximum output power of 100W and an output current of up to 4.5A. It operates with an input voltage range of 9V to 53V and offers an adjustable output voltage from 5V to 30V. The converter features high efficiency, reaching up to 98.0% under optimal conditions, and includes protections such as output overcurrent protection in hiccup mode and input under-voltage lockout. This module is suitable for applications requiring reliable power conversion in commercial environments, with an operating temperature range of -40°C to 85°C. It supports various soldering methods, including wave, hand, and reflow soldering, and is available in multiple configurations, including open frame and potting options. The product is compliant with several safety standards, including IEC/EN/UL/CSA 62368-1 and 60950-1, ensuring its reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1338974-T31SN24005NNFA is a non-isolated DC/DC converter designed in a 1/32 brick form factor, providing a maximum output power of 100W and an output current of up to 4.5A. It operates with an input voltage range of 9V to 53V and offers an adjustable output voltage from 5V to 30V. The converter features high efficiency, reaching up to 98.0% under optimal conditions, and includes protections such as output overcurrent protection in hiccup mode and input under-voltage lockout. This module is suitable for applications requiring reliable power conversion in commercial environments, with an operating temperature range of -40°C to 85°C. It supports various soldering methods, including wave, hand, and reflow soldering, and is available in multiple configurations, including open frame and potting options. The product is compliant with several safety standards, including IEC/EN/UL/CSA 62368-1 and 60950-1, ensuring its reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338974-T31SN24005NNFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338974-T31SN24005NNFA
Power Supplies - Board Mount - DC DC Converters 1338974-T31SN24005NNFA
Win Source Part Number: 1338974-T31SN24005NN FA Category: Power Supplies - Board Mount - DC DC Converters Series: T31SN24005 (100W) Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tray Size / Dimension: 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm) Applications: ITE (Commercial) Standard Package: 70 Power (Watts): 100 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 9V Voltage - Input (Max): 53V Voltage - Output 1: 5 ~ 30V Efficiency: 96.5% Mounting Type: Through Hole Package / Case: Module Supplier Device Package: Thirty-Second Brick Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Base Product Number: T31SN

Win Source Part Number: 1338974-T31SN24005NNFA
Category: Power Supplies - Board Mount - DC DC Converters
Series: T31SN24005 (100W)
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tray
Size / Dimension: 0.92" L x 0.75" W x 0.38" H (23.4mm x 19.1mm x 9.6mm)
Applications: ITE (Commercial)
Standard Package: 70
Power (Watts): 100 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 53V
Voltage - Output 1: 5 ~ 30V
Efficiency: 96.5%
Mounting Type: Through Hole
Package / Case: Module
Supplier Device Package: Thirty-Second Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: T31SN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1338974-T31SN24005NNFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-1.8-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1226979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR38063MBC01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers