Win Source Part Number: 1339488-T31SN24005NM
Category: Power Supplies - Board Mount - DC DC Converters
Series: T31SN24005 (100W)
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Size / Dimension: 0.92" L x 0.75" W x 0.40" H (23.4mm x 19.1mm x 10.1mm)
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 100 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 53V
Voltage - Output 1: 5 ~ 30V
Efficiency: 96.5%
Mounting Type: Surface Mount
Package / Case: Module
Supplier Device Package: Thirty-Second Brick
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: T31SN
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339488-T31SN24005NMFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |