Win Source Part Number: 1237420-SH01S2415A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SH01S/D (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 79%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1296
Base Product Number: SH01S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237420-SH01S2415A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |