Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SH01S1515A

Description
Win Source Part Number: 1237421-SH01S1515A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1291 Base Product Number: SH01S
Request a Quote Datasheet
Description
Win Source Part Number: 1237421-SH01S1515A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1291 Base Product Number: SH01S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237421-SH01S1515A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237421-SH01S1515A
Power Supplies - Board Mount - DC DC Converters 1237421-SH01S1515A
Win Source Part Number: 1237421-SH01S1515A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1291 Base Product Number: SH01S

Win Source Part Number: 1237421-SH01S1515A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SH01S/D (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Efficiency: 78%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1291
Base Product Number: SH01S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237421-SH01S1515A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
LM2704 Micropower Step-up DC/DC Converter with 550mA Peak Current Limit - LM2704MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details