Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SH01D0512A

Description
Win Source Part Number: 1237411-SH01D0512A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1286 Base Product Number: SH01D Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1237411-SH01D0512A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1286 Base Product Number: SH01D Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237411-SH01D0512A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237411-SH01D0512A
Power Supplies - Board Mount - DC DC Converters 1237411-SH01D0512A
Win Source Part Number: 1237411-SH01D0512A Category: Power Supplies - Board Mount>DC DC Converters Series: SH01S/D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1286 Base Product Number: SH01D Product Status: Not For New Designs

Win Source Part Number: 1237411-SH01D0512A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SH01S/D (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 78%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.54" L x 0.31" W x 0.28" H (13.7mm x 8.0mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1286
Base Product Number: SH01D
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237411-SH01D0512A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
4 suppliers
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters, Digital Multiphase Controllers - IR35204MTRPBF - Infineon Technologies AG
Specs
Package Type Other; QFN 5X5 40L
View Details