Delta Electronics (Americas) DC Brushless Fans (BLDC) SFB0212HH-F00

Description
Fan Blower, Centrifugal (Dual) 12VDC Rectangular - 125mm L x 38mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Blower, Centrifugal (Dual) 12VDC Rectangular - 125mm L x 38mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1251-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1251-ND
DC Brushless Fans (BLDC) 603-1251-ND
Fan Blower, Centrifugal (Dual) 12VDC Rectangular - 125mm L x 38mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads

Fan Blower, Centrifugal (Dual) 12VDC Rectangular - 125mm L x 38mm H Ball 23.1 CFM (0.647m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1277316-SFB0212HH-F00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1277316-SFB0212HH-F00
Fans, Thermal Management - DC Brushless Fans (BLDC) 1277316-SFB0212HH-F00
Win Source Part Number: 1277316-SFB0212HH-F0 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: SFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Box Standard Package: 48 Voltage - Rated: 12VDC Power (Watts): 7.44 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.267 lb (121.11 g) Voltage Range: 5.5 ~ 13.8VDC Width: 45.00mm Air Flow: 23.1 CFM (0.647m³/min) Static Pressure: 0.643 in H2O (160.2 Pa) Bearing Type: Ball Fan Type: Blower, Centrifugal (Dual) Noise: 52.0dB(A) RPM: 7000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Rectangular - 125mm L x 38mm H ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.620A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Other Names: 603-1251,SFB0212HHF0 0 Base Product Number: SFB0212 Product Status: Obsolete Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1277316-SFB0212HH-F00
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: SFB
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Box
Standard Package: 48
Voltage - Rated: 12VDC
Power (Watts): 7.44 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.267 lb (121.11 g)
Voltage Range: 5.5 ~ 13.8VDC
Width: 45.00mm
Air Flow: 23.1 CFM (0.647m³/min)
Static Pressure: 0.643 in H2O (160.2 Pa)
Bearing Type: Ball
Fan Type: Blower, Centrifugal (Dual)
Noise: 52.0dB(A)
RPM: 7000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Rectangular - 125mm L x 38mm H
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.620A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Delta Electronics
Other Names: 603-1251,SFB0212HHF00
Base Product Number: SFB0212
Product Status: Obsolete
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1251-ND 1277316-SFB0212HH-F00
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.1 SCFM (39.26 m³/hr)
Maximum Static Pressure 0.6430 in H2O (1.2 Torr)
Maximum Sound Level 52 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details