Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SF05D4815A

Description
Win Source Part Number: 1237427-SF05D4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SF05S/D (5W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 167mA, 167mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.31" L x 1.01" W x 0.10" H (33.4mm x 25.6mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1382 Base Product Number: SF05D Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1237427-SF05D4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SF05S/D (5W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 167mA, 167mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.31" L x 1.01" W x 0.10" H (33.4mm x 25.6mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1382 Base Product Number: SF05D Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237427-SF05D4815A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237427-SF05D4815A
Power Supplies - Board Mount - DC DC Converters 1237427-SF05D4815A
Win Source Part Number: 1237427-SF05D4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SF05S/D (5W) Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 5 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 167mA, 167mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 85% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.31" L x 1.01" W x 0.10" H (33.4mm x 25.6mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1382 Base Product Number: SF05D Product Status: Not For New Designs

Win Source Part Number: 1237427-SF05D4815A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SF05S/D (5W)
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 5 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 167mA, 167mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 85%
Package / Case: 24-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 1.31" L x 1.01" W x 0.10" H (33.4mm x 25.6mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1382
Base Product Number: SF05D
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237427-SF05D4815A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Specs
Input Voltage 36 volts
IOUT 3.5 amps
Operating Temperature -40 C (-40 F)
View Details
DC-DC Converters - 1226254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 18 volts
View Details