Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SE03S4815A

Description
Win Source Part Number: 1237448-SE03S4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 83% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1352 Base Product Number: SE03S
Request a Quote Datasheet
Description
Win Source Part Number: 1237448-SE03S4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 83% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1352 Base Product Number: SE03S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237448-SE03S4815A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237448-SE03S4815A
Power Supplies - Board Mount - DC DC Converters 1237448-SE03S4815A
Win Source Part Number: 1237448-SE03S4815A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 15V Efficiency: 83% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1352 Base Product Number: SE03S

Win Source Part Number: 1237448-SE03S4815A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SE03S/D (3W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 15V
Efficiency: 83%
Package / Case: 24-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1352
Base Product Number: SE03S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237448-SE03S4815A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Boost 1.244V 5A Step-Down DC-DC Converter IC - 739-LT1170CQ#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Output Voltage 1.24 volts
Input Voltage 40 volts
View Details