Win Source Part Number: 1237447-SE03S4803A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SE03S/D (3W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 700mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 76%
Package / Case: 24-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1349
Base Product Number: SE03S
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237447-SE03S4803A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |