Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SE03D1215A

Description
Win Source Part Number: 1237438-SE03D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1355 Base Product Number: SE03D
Request a Quote Datasheet
Description
Win Source Part Number: 1237438-SE03D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1355 Base Product Number: SE03D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237438-SE03D1215A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237438-SE03D1215A
Power Supplies - Board Mount - DC DC Converters 1237438-SE03D1215A
Win Source Part Number: 1237438-SE03D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SE03S/D (3W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 3 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 100mA, 100mA Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 81% Package / Case: 24-SMD Module, 12 Leads Temperature Range - Operating: -40°C ~ 71°C Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1355 Base Product Number: SE03D

Win Source Part Number: 1237438-SE03D1215A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SE03S/D (3W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 3 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 100mA, 100mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 81%
Package / Case: 24-SMD Module, 12 Leads
Temperature Range - Operating: -40°C ~ 71°C
Dimension: 1.27" L x 0.74" W x 0.40" H (32.3mm x 18.8mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1355
Base Product Number: SE03D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237438-SE03D1215A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> DC-DC Converters - LM2665M6X/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Input Voltage 2.5 to 5.5 volts
View Details
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details