Cyntec Co., Ltd. Fixed Inductors SDET25201T-100MS

Description
10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDET25201T-100MSCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDET25201T-100MSDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDET25201T-100MSTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 800mA 609mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDET25201T-100MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.5 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers