Cyntec Co., Ltd. Fixed Inductors SDER031T-100MS

Description
10µH Shielded Inductor 850mA 438mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 850mA 438mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDER031T-100MSCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDER031T-100MSTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 2037-SDER031T-100MSDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

10µH Shielded Inductor 850mA 438mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDER031T-100MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details