Cyntec Co., Ltd. Fixed Inductors SDEM25201T-R68MS

Description
680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM25201T-R68MSDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-R68MSTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-R68MSCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

680nH Unshielded Inductor 3.55A 47mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM25201T-R68MSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details