Cyntec Co., Ltd. Fixed Inductors SDEM25201T-220MS

Description
22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM25201T-220MSCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-220MSDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-220MSTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

22µH Unshielded Inductor 500mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM25201T-220MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data