Cyntec Co., Ltd. Fixed Inductors SDEM25201T-100MS

Description
10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM25201T-100MSCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-100MSTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201T-100MSDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

10µH Unshielded Inductor 950mA 689mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM25201T-100MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers