Cyntec Co., Ltd. Fixed Inductors SDEM25201B-1R5MS

Description
1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM25201B-1R5MSCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201B-1R5MSTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)

1.5µH Shielded Inductor 2.8A 72mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM25201B-1R5MSCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details