Cyntec Co., Ltd. Fixed Inductors SDEM25201B-100MS

Description
10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM25201B-100MSTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201B-100MSDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM25201B-100MSCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

10µH Shielded Inductor 1A 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM25201B-100MSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details