Cyntec Co., Ltd. Fixed Inductors SDEM20161T-R68MS

Description
680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2037-SDEM20161T-R68MSDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM20161T-R68MSTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 2037-SDEM20161T-R68MSCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

680nH Unshielded Inductor 3.2A 55mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2037-SDEM20161T-R68MSDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details