3.3µH Shielded Inductor 1.05A 292mOhm Max 0806 (2016 Metric)
3.3µH Shielded Inductor 1.05A 292mOhm Max 0806 (2016 Metric)
3.3µH Shielded Inductor 1.05A 292mOhm Max 0806 (2016 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2037-SDED20161T-3R3MSTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |