Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SD02S2415A

Description
Win Source Part Number: 1237467-SD02S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SD02S/D (2W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 81% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.71" W x 0.31" H (23.9mm x 18.1mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1324 Base Product Number: SD02S
Request a Quote Datasheet
Description
Win Source Part Number: 1237467-SD02S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SD02S/D (2W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 81% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.71" W x 0.31" H (23.9mm x 18.1mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1324 Base Product Number: SD02S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237467-SD02S2415A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237467-SD02S2415A
Power Supplies - Board Mount - DC DC Converters 1237467-SD02S2415A
Win Source Part Number: 1237467-SD02S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SD02S/D (2W) Type: Isolated Module Features: SCP, UVLO Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 134mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 15V Efficiency: 81% Package / Case: 16-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.94" L x 0.71" W x 0.31" H (23.9mm x 18.1mm x 8.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1324 Base Product Number: SD02S

Win Source Part Number: 1237467-SD02S2415A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SD02S/D (2W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 134mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 81%
Package / Case: 16-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.94" L x 0.71" W x 0.31" H (23.9mm x 18.1mm x 8.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1324
Base Product Number: SD02S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237467-SD02S2415A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck HTSSOP Step-Down DC-DC Converter IC - 739-LM5161PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC-DC Converters - 1226933P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details