Delta Electronics (Americas) Power Supplies Board Mount DCDC Converters - SD02S1212A SD02S1212A

Description
Manufacturer: Delta Electronics Win Source Part Number: 893897-SD02S1212A Series: SD02S/D (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 9V - 18V Input Package: Tube Package: 16-SMD Module Mounting: Surface Mount Family Name: SD02S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote
Description
Manufacturer: Delta Electronics Win Source Part Number: 893897-SD02S1212A Series: SD02S/D (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 9V - 18V Input Package: Tube Package: 16-SMD Module Mounting: Surface Mount Family Name: SD02S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD02S1212A is a miniature, isolated DC/DC converter designed for board mounting, offering a power output of 2W. It operates within a wide input voltage range of 9V to 18V and provides a regulated output of 12V at a maximum current of 167mA. The device features a compact footprint with a height of only 8.0 mm, making it suitable for space-constrained applications. It has an isolation voltage of 1500VDC, ensuring safety in various applications. The operating temperature range is from -40°C to +85°C, allowing for use in harsh environments. The converter is compliant with RoHS standards and includes short circuit protection. Additionally, it has an efficiency rating of up to 81%, contributing to energy savings in designs. The product is packaged in a tube with a moisture sensitivity level of 2, indicating a moderate level of sensitivity to moisture during handling.

Datasheet Summary
Powered by GS/AI

The SD02S1212A is a miniature, isolated DC/DC converter designed for board mounting, offering a power output of 2W. It operates within a wide input voltage range of 9V to 18V and provides a regulated output of 12V at a maximum current of 167mA. The device features a compact footprint with a height of only 8.0 mm, making it suitable for space-constrained applications. It has an isolation voltage of 1500VDC, ensuring safety in various applications. The operating temperature range is from -40°C to +85°C, allowing for use in harsh environments. The converter is compliant with RoHS standards and includes short circuit protection. Additionally, it has an efficiency rating of up to 81%, contributing to energy savings in designs. The product is packaged in a tube with a moisture sensitivity level of 2, indicating a moderate level of sensitivity to moisture during handling.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - SD02S1212A - 893897-SD02S1212A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SD02S1212A
893897-SD02S1212A
Power Supplies Board Mount DCDC Converters - SD02S1212A 893897-SD02S1212A
Manufacturer: Delta Electronics Win Source Part Number: 893897-SD02S1212A Series: SD02S/D (2W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 9V - 18V Input Package: Tube Package: 16-SMD Module Mounting: Surface Mount Family Name: SD02S Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Delta Electronics
Win Source Part Number: 893897-SD02S1212A
Series: SD02S/D (2W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 167mA 9V - 18V Input
Package: Tube
Package: 16-SMD Module
Mounting: Surface Mount
Family Name: SD02S
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 893897-SD02S1212A
Product Name Power Supplies Board Mount DCDC Converters - SD02S1212A
Package Type Other; 16-SMD Module
Unlock Full Specs
to access all available technical data