Win Source Part Number: 1237454-SD02D4805A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SD02S/D (2W)
Type: Isolated Module
Features: SCP, UVLO
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 200mA, 200mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 71%
Package / Case: 16-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.94" L x 0.71" W x 0.31" H (23.9mm x 18.1mm x 8.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1338
Base Product Number: SD02D
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237454-SD02D4805A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |