Cyntec Co., Ltd. Chip Resistor - Surface Mount SCRR1206S1-R430F

Description
430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R430FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R430FTR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R430FTR-ND
430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R430FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R430FDKR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R430FDKR-ND
430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R430FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R430FCT-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R430FCT-ND
430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

430 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-SCRR1206S1-R430FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers