Cyntec Co., Ltd. Chip Resistor - Surface Mount SCRR1206S1-R050F

Description
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R050FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R050FTR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R050FTR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R050FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R050FDKR-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R050FDKR-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2037-SCRR1206S1-R050FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2037-SCRR1206S1-R050FCT-ND
Chip Resistor - Surface Mount 2037-SCRR1206S1-R050FCT-ND
50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

50 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2037-SCRR1206S1-R050FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details