Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SC02S1205A

Description
Win Source Part Number: 1237479-SC02S1205A Category: Power Supplies - Board Mount>DC DC Converters Series: SC02S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.37" W x 0.35" H (12.8mm x 9.3mm x 9.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1302 Base Product Number: SC02S
Request a Quote Datasheet
Description
Win Source Part Number: 1237479-SC02S1205A Category: Power Supplies - Board Mount>DC DC Converters Series: SC02S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.37" W x 0.35" H (12.8mm x 9.3mm x 9.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1302 Base Product Number: SC02S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237479-SC02S1205A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237479-SC02S1205A
Power Supplies - Board Mount - DC DC Converters 1237479-SC02S1205A
Win Source Part Number: 1237479-SC02S1205A Category: Power Supplies - Board Mount>DC DC Converters Series: SC02S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 2 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Package / Case: 8-SMD Module, 5 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.37" W x 0.35" H (12.8mm x 9.3mm x 9.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1302 Base Product Number: SC02S

Win Source Part Number: 1237479-SC02S1205A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SC02S/D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 2 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 78%
Package / Case: 8-SMD Module, 5 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.37" W x 0.35" H (12.8mm x 9.3mm x 9.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1302
Base Product Number: SC02S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237479-SC02S1205A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Buck VQFN Step-Down DC-DC Converter IC - 776-IR3564AMGB01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Positive
View Details
Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details