Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SB01S2415A

Description
Win Source Part Number: 1237492-SB01S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SB01S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 79% Package / Case: 12-SMD Module, 10 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1270 Base Product Number: SB01S
Request a Quote Datasheet
Description
Win Source Part Number: 1237492-SB01S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SB01S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 79% Package / Case: 12-SMD Module, 10 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1270 Base Product Number: SB01S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237492-SB01S2415A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237492-SB01S2415A
Power Supplies - Board Mount - DC DC Converters 1237492-SB01S2415A
Win Source Part Number: 1237492-SB01S2415A Category: Power Supplies - Board Mount>DC DC Converters Series: SB01S/D (2W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 67mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Efficiency: 79% Package / Case: 12-SMD Module, 10 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1270 Base Product Number: SB01S

Win Source Part Number: 1237492-SB01S2415A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SB01S/D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 67mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Efficiency: 79%
Package / Case: 12-SMD Module, 10 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1270
Base Product Number: SB01S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237492-SB01S2415A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1227461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details
DC to DC Converter - AAT1141IGV-2.0-T1 - Richardson RFPD
Specs
Package Type SOT23
IOUT 0.6000 amps
View Details