Win Source Part Number: 1237482-SB01D0515A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SB01S/D (2W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 3 kV
Number of Outputs: 2
Current - Output (Max): 34mA, 34mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Package / Case: 12-SMD Module, 10 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.60" L x 0.42" W x 0.28" H (15.2mm x 10.7mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1273
Base Product Number: SB01D
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237482-SB01D0515A |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |