Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SA01S1203A

Description
Win Source Part Number: 1237506-SA01S1203A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01S (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 75% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1240 Base Product Number: SA01S
Request a Quote Datasheet
Description
Win Source Part Number: 1237506-SA01S1203A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01S (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 75% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1240 Base Product Number: SA01S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237506-SA01S1203A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237506-SA01S1203A
Power Supplies - Board Mount - DC DC Converters 1237506-SA01S1203A
Win Source Part Number: 1237506-SA01S1203A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01S (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Efficiency: 75% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1240 Base Product Number: SA01S

Win Source Part Number: 1237506-SA01S1203A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SA01S (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 3.3V
Efficiency: 75%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1240
Base Product Number: SA01S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237506-SA01S1203A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 40V 5A Step-Down DC-DC Converter IC - 739-LMR14050SQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 40 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
DC-DC Converters - 1244904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details