Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters SA01D1215A

Description
Win Source Part Number: 1237512-SA01D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1257 Base Product Number: SA01D
Request a Quote Datasheet
Description
Win Source Part Number: 1237512-SA01D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1257 Base Product Number: SA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237512-SA01D1215A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237512-SA01D1215A
Power Supplies - Board Mount - DC DC Converters 1237512-SA01D1215A
Win Source Part Number: 1237512-SA01D1215A Category: Power Supplies - Board Mount>DC DC Converters Series: SA01D (1W) Type: Isolated Module Features: SCP Package: Tube Applications: Medical Standard Package: 10 Mounting: SMD (SMT) Power (Watts): 1 W Voltage - Isolation: 1 kV Number of Outputs: 2 Current - Output (Max): 33mA, 33mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 80% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1257 Base Product Number: SA01D

Win Source Part Number: 1237512-SA01D1215A
Category: Power Supplies - Board Mount>DC DC Converters
Series: SA01D (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: Medical
Standard Package: 10
Mounting: SMD (SMT)
Power (Watts): 1 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1257
Base Product Number: SA01D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237512-SA01D1215A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
LMZ12002 2A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage - LMZ12002TZ-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; TO-PMOD
Features EMI Tested,Enable,Tracking
Output Voltage 0.8000 to 6 volts
View Details
4 suppliers