Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S48SP12003NRFB

Description
Win Source Part Number: 1237549-S48SP12003NR FB Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S48SP (35W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 28 Power (Watts): 36 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module, 1x1 Brick Temperature Range - Operating: -40°C ~ 113°C Dimension: 1.30" L x 0.96" W x 0.34" H (33.0mm x 24.4mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1027 Base Product Number: S48SP Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1237549-S48SP12003NR FB Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S48SP (35W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 28 Power (Watts): 36 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module, 1x1 Brick Temperature Range - Operating: -40°C ~ 113°C Dimension: 1.30" L x 0.96" W x 0.34" H (33.0mm x 24.4mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1027 Base Product Number: S48SP Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237549-S48SP12003NRFB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237549-S48SP12003NRFB
Power Supplies - Board Mount - DC DC Converters 1237549-S48SP12003NRFB
Win Source Part Number: 1237549-S48SP12003NR FB Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S48SP (35W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 28 Power (Watts): 36 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 6-DIP Module, 1x1 Brick Temperature Range - Operating: -40°C ~ 113°C Dimension: 1.30" L x 0.96" W x 0.34" H (33.0mm x 24.4mm x 8.6mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1027 Base Product Number: S48SP Product Status: Not For New Designs

Win Source Part Number: 1237549-S48SP12003NRFB
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi S48SP (35W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 28
Power (Watts): 36 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 6-DIP Module, 1x1 Brick
Temperature Range - Operating: -40°C ~ 113°C
Dimension: 1.30" L x 0.96" W x 0.34" H (33.0mm x 24.4mm x 8.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1027
Base Product Number: S48SP
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237549-S48SP12003NRFB
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

60V 80V 1A MSOP Boost DC-DC Converter IC - 715-LM5022MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 57 volts
Input Voltage 60 volts
View Details
2 suppliers
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2153IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details