Win Source Part Number: 1237550-S48SA3R310NR
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi S48SA (33W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 30
Mounting: SMD (SMT)
Power (Watts): 33 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90.5%
Package / Case: 12-SMD Module
Temperature Range - Operating: -40°C ~ 108°C
Dimension: 1.86" L x 1.16" W x 0.33" H (47.2mm x 29.5mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Base Product Number: S48SA
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237550-S48SA3R310NRFA |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |