Manufacturer: Delta Electronics
Win Source Part Number: 814431-S36SE3R305PMF
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 17W
Control Features: Enable, Active High
Voltage - Isolation: 2.25kV
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 18V
Voltage - Output 1: 3.3V
Efficiency: 86.5%
Temperature Range - Operating: -40°C ~ 123°C
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Maximum Input Voltage: 75V
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 5A
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 3 (168 Hours)
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 814431-S36SE3R305PMFB |
| Product Name | Power Supplies Board Mount DCDC Converters - S36SE3R305PMFB |
| Package Type | Other; 6-SMD Module |