Win Source Part Number: 1237552-S36SE3R305NR
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi S36SE (17W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 17 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 86.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 123°C
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1005
Base Product Number: S36SE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237552-S36SE3R305NRFB |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |