Manufacturer: Delta Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090042-S36SE3R305NM
Features: OCP, OTP, OVP, UVLO
Termination: SMD/SMT
Length: 27.94 mm
Mounting: SMD (SMT)
Height: 8.636 mm
Isolation Voltage: 2.25 kV
Number of Outputs: 1
Voltage - Output 1: 3.3 V
Efficiency: 86.5 %
Width: 24.384 mm
Categories: Board Mount Modules
Max Input Voltage: 75 V
Alternative Parts (Cross-Reference): RP15-483.3SOFW/N; UEI15-120-Q48NM-C; UEI15-050-Q48PM-C; UEI15-033-Q48NM-C; ATA00A36S-L; ATA00C36S-L; ATA00H36S-L;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 109 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Power Dissipation: 16.5 W
Max Output Current: 5 A
Min Input Voltage: 18 V
Current - Output 1: 5 A
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1090042-S36SE3R305NMFB |
| Product Name | Board Mount Modules - S36SE3R305NMFB |