Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S36SE12002PRFZ

Description
Win Source Part Number: 1237551-S36SE12002PR FZ Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S36SE (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 25 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 123°C Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1026 Base Product Number: S36SE
Request a Quote Datasheet
Description
Win Source Part Number: 1237551-S36SE12002PR FZ Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S36SE (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 25 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 123°C Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1026 Base Product Number: S36SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237551-S36SE12002PRFZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237551-S36SE12002PRFZ
Power Supplies - Board Mount - DC DC Converters 1237551-S36SE12002PRFZ
Win Source Part Number: 1237551-S36SE12002PR FZ Category: Power Supplies - Board Mount>DC DC Converters Series: Delphi S36SE (25W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 36 Power (Watts): 25 W Control Features: Enable, Active High Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 123°C Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1026 Base Product Number: S36SE

Win Source Part Number: 1237551-S36SE12002PRFZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: Delphi S36SE (25W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 25 W
Control Features: Enable, Active High
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 123°C
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1026
Base Product Number: S36SE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237551-S36SE12002PRFZ
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
DC-DC Converters - 1226070P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details