Win Source Part Number: 1237516-S36SE05003ND
Category: Power Supplies - Board Mount>DC DC Converters
Series: S36SE (17W)
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 17 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 83.5%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1574
Base Product Number: S36SE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237516-S36SE05003NDFG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tube |