Delta Electronics (Americas) Power Supplies - Board Mount - DC DC Converters S24SP24003PDFA

Description
Win Source Part Number: 1033288-S24SP24003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) Alternative Parts (Cross-Reference): NCS3S1205SC; NCS3S1212SC; NCS12S1205C; AEE03A18-LS; ASA01A18-LS; CCG152412S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1761 Base Product Number: S24SP
Request a Quote Datasheet
Description
Win Source Part Number: 1033288-S24SP24003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) Alternative Parts (Cross-Reference): NCS3S1205SC; NCS3S1212SC; NCS12S1205C; AEE03A18-LS; ASA01A18-LS; CCG152412S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1761 Base Product Number: S24SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1033288-S24SP24003PDFA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1033288-S24SP24003PDFA
Power Supplies - Board Mount - DC DC Converters 1033288-S24SP24003PDFA
Win Source Part Number: 1033288-S24SP24003PD FA Category: Power Supplies - Board Mount>DC DC Converters Series: S24SP (60W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tube Applications: ITE (Commercial) Standard Package: 10 Power (Watts): 60 W Control Features: Enable, Active High Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 24V Efficiency: 93% Mounting Type: Through Hole Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm) Alternative Parts (Cross-Reference): NCS3S1205SC; NCS3S1212SC; NCS12S1205C; AEE03A18-LS; ASA01A18-LS; CCG152412S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Delta Electronics Other Names: 941-1761 Base Product Number: S24SP

Win Source Part Number: 1033288-S24SP24003PDFA
Category: Power Supplies - Board Mount>DC DC Converters
Series: S24SP (60W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 10
Power (Watts): 60 W
Control Features: Enable, Active High
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 24V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.5mm)
Alternative Parts (Cross-Reference): NCS3S1205SC; NCS3S1212SC; NCS12S1205C; AEE03A18-LS; ASA01A18-LS; CCG152412S;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Delta Electronics
Other Names: 941-1761
Base Product Number: S24SP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1033288-S24SP24003PDFA
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck 4.3V 60V Step-Down DC-DC Converter IC - 739-LMR16010PDDA - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details